TE Connectivity RF Connectors 1-5226600-0

Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel, Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Contact Captivation Method : Screw Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 3 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel, Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Contact Captivation Method : Screw Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 3 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-5226600-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-5226600-0
RF Connectors 1-5226600-0
Body Features Body Material : Brass Body Material Finish : Bright Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Nickel RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Tin RF Connector Center Contact Underplating Material : Nickel, Copper Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) RF Contact Captivation Method : Screw Operation/Applicatio n Circuit Application : Signal Operating Frequency (GHZ) : 3 Other Dielectric Material : Polymethylpentene Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 58C, RG 58, RG 58B Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Bright
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Nickel
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Tin
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • RF Contact Captivation Method : Screw

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency (GHZ) : 3

Other


  • Dielectric Material : Polymethylpentene

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 58C, RG 58, RG 58B
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -45 - 85 DEGC  [-49 - 185 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1-5226600-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-5226600-0
RF Connectors / Coaxial Connectors 1-5226600-0
RF Connectors / Coaxial Connectors PLUG, MINI UHF

RF Connectors / Coaxial Connectors PLUG, MINI UHF

Buy Now Datasheet
Conn Mini-Uhf Pl St Cable Mount Bulk Amp - Te Connectivity - 35AC7181 - Newark, An Avnet Company
Chicago, IL, United States
Conn Mini-Uhf Pl St Cable Mount Bulk Amp - Te Connectivity
35AC7181
Conn Mini-Uhf Pl St Cable Mount Bulk Amp - Te Connectivity 35AC7181
Conn Mini-UHF PL ST Cable Mount Bulk

Conn Mini-UHF PL ST Cable Mount Bulk

Supplier's Site
Plug, Mini Uhf Te Connectivity - 94X4156 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Mini Uhf Te Connectivity
94X4156
Plug, Mini Uhf Te Connectivity 94X4156
PLUG, MINI UHF

PLUG, MINI UHF

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-5226600-0 1-5226600-0 35AC7181
Product Name RF Connectors RF Connectors / Coaxial Connectors Conn Mini-Uhf Pl St Cable Mount Bulk Amp - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data