TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-521205-1

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 1C, 3C Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 15.12 MM  [.595 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 1C, 3C Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 15.12 MM  [.595 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-521205-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-521205-1
Rectangular Wire & Cable Connectors & Housings 1-521205-1
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 1C, 3C Number of Positions : 3 Number of Rows : 1 Contact Features Contact Base Material : Brass Contact Layout : Inline Contact Type : Receptacle Dimensions Connector Height : 15.12 MM  [.595 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Wire Size (AWG) : 22 - 14 Housing Features Centerline (Pitch) : 5 MM  [.196 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : PA 66 Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Position Locations : 1C, 3C
  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Brass
  • Contact Layout : Inline
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 15.12 MM  [.595 INCH ]
  • Connector Length : 9.2 MM  [.362 INCH ]
  • Wire Size (AWG) : 22 - 14

Housing Features


  • Centerline (Pitch) : 5 MM  [.196 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : PA 66

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Housings, Boots - 17-1-521205-1-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
17-1-521205-1-ND
Housings, Boots 17-1-521205-1-ND
RAST 5, P-L MK3 HSG.-3 POS

RAST 5, P-L MK3 HSG.-3 POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1-521205-1 17-1-521205-1-ND
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Contacts - 1508-006-0055-20-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 24 AWG
View Details
Headers, Male Pins - A0109-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers