TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-521204-1

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 1B, 2A Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 02-A UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 1B, 2A Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 02-A UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-521204-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-521204-1
Rectangular Wire & Cable Connectors & Housings 1-521204-1
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : 1B, 2A Number of Positions : 2 Number of Rows : 1 Contact Features Contact Type : Socket Dimensions Connector Height : 12.2 MM  [.48 INCH ] Connector Length : 9.2 MM  [.362 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon 6 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire RAST Version : 02-A UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Position Locations : 1B, 2A
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Dimensions


  • Connector Height : 12.2 MM  [.48 INCH ]
  • Connector Length : 9.2 MM  [.362 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon 6

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • RAST Version : 02-A
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - A117262-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A117262-ND
Housings, Boots A117262-ND
"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"2 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Rast 5,hsg,2P,gwt Posilock Mki Te Connectivity - 96X9277 - Newark, An Avnet Company
Chicago, IL, United States
Rast 5,hsg,2P,gwt Posilock Mki Te Connectivity
96X9277
Rast 5,hsg,2P,gwt Posilock Mki Te Connectivity 96X9277
RAST 5,HSG,2P,GWT POSILOCK MKI

RAST 5,HSG,2P,GWT POSILOCK MKI

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1-521204-1
Terminals 1-521204-1
Terminals RAST 5, HSG, 2P, GWT POSILOCK MKI

Terminals RAST 5, HSG, 2P, GWT POSILOCK MKI

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-521204-1 A117262-ND 96X9277 1-521204-1
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots Rast 5,hsg,2P,gwt Posilock Mki Te Connectivity Terminals
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products