TE Connectivity Product Range Amp Te Connectivity 1-5207908-3.

Description
Product Range:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Backshell/Cable Clamp; Connector Shell Size:5; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes
Description
Product Range:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Backshell/Cable Clamp; Connector Shell Size:5; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 30AC2783 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
30AC2783
Product Range Amp Te Connectivity 30AC2783
Product Range:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Backshell/Cable Clamp; Connector Shell Size:5; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes

Product Range:-; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; Accessory Type:Backshell/Cable Clamp; Connector Shell Size:5; For Use With:AMPLIMITE Subminiature D Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC2783
Product Name Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 130 mm (5.12 inch)
Bearing Bore / Ring O.D. 4.72 inch (120 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details