TE Connectivity D-Sub Hood, Dd, 90Deg/180Deg, Pp; Product Range Amp Te Connectivity 1-5207908-3

Description
D-SUB HOOD, DD, 90DEG/180DEG, PP; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes
Description
D-SUB HOOD, DD, 90DEG/180DEG, PP; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Hood, Dd, 90Deg/180Deg, Pp; Product Range Amp Te Connectivity - 46M5842 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Hood, Dd, 90Deg/180Deg, Pp; Product Range Amp Te Connectivity
46M5842
D-Sub Hood, Dd, 90Deg/180Deg, Pp; Product Range Amp Te Connectivity 46M5842
D-SUB HOOD, DD, 90DEG/180DEG, PP; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

D-SUB HOOD, DD, 90DEG/180DEG, PP; Product Range:AMPLIMITE HD-20 Series; D Sub Shell Size:DD; Cable Exit Angle:90°, 180°; Connector Body Material:PP (Polypropylene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46M5842
Product Name D-Sub Hood, Dd, 90Deg/180Deg, Pp; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details