TE Connectivity PCB Headers & Receptacles 1-5175474-0

Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Configuration Features Number of Positions : 100 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ] Contact Shape & Form : Single Tine, Square Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.4 MICIN ] Dimensions Connector Height : 7.5 MM  [.295 INCH ] PCB Thickness (Recommended) (INCH) : .2 Electrical Characteristics Insulation Resistance (MEGO) : 1 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Retention Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 60 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Configuration Features Number of Positions : 100 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ] Contact Shape & Form : Single Tine, Square Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.4 MICIN ] Dimensions Connector Height : 7.5 MM  [.295 INCH ] PCB Thickness (Recommended) (INCH) : .2 Electrical Characteristics Insulation Resistance (MEGO) : 1 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Retention Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 60 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-5175474-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-5175474-0
PCB Headers & Receptacles 1-5175474-0
Body Features Connector Profile : Standard PCB Retention Feature Material : Brass PCB Retention Feature Plating Material : Tin over Nickel Configuration Features Number of Positions : 100 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ] Contact Shape & Form : Single Tine, Square Contact Type : Socket Mating Tab Thickness : .32 MM  [.013 INCH ] Mating Tab Width : .8 MM  [.031 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.4 MICIN ] Dimensions Connector Height : 7.5 MM  [.295 INCH ] PCB Thickness (Recommended) (INCH) : .2 Electrical Characteristics Insulation Resistance (MEGO) : 1 Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Nylon - GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarized PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Boardlock, Retention Leg Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 60 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ] Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ] Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • PCB Retention Feature Material : Brass
  • PCB Retention Feature Plating Material : Tin over Nickel

Configuration Features


  • Number of Positions : 100
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .2 MICM  [7.9 MICIN ]
  • Contact Shape & Form : Single Tine, Square
  • Contact Type : Socket
  • Mating Tab Thickness : .32 MM  [.013 INCH ]
  • Mating Tab Width : .8 MM  [.031 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.4 MICIN ]

Dimensions


  • Connector Height : 7.5 MM  [.295 INCH ]
  • PCB Thickness (Recommended) (INCH) : .2

Electrical Characteristics


  • Insulation Resistance (MEGO) : 1
  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Nylon - GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarized
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock, Retention Leg

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 60
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .32 MM  [.013 INCH ]
  • Rectangular Termination Post & Tail Width : .5 MM  [.02 INCH ]
  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-5175474-0
Product Name PCB Headers & Receptacles
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 250 volts
Current Rating 1 amps
Insulation Resistance 1 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 102975-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102387-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 1-1734606-8 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 250 volts
View Details
PCB Headers & Receptacles - 064004-E - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details