TE Connectivity PCB Headers & Receptacles 1-5164711-1

Description
Configuration Features Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking) Number of Positions : 11 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.048 - 5.08 MICM  [120 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1 Operating Voltage (VAC) : 354 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .79 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking) Number of Positions : 11 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.048 - 5.08 MICM  [120 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1 Operating Voltage (VAC) : 354 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .79 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-5164711-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-5164711-1
PCB Headers & Receptacles 1-5164711-1
Configuration Features Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking) Number of Positions : 11 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 7 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 3.048 - 5.08 MICM  [120 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1 Operating Voltage (VAC) : 354 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Thermoplastic Mating Entry Location : Side Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarizing Tab PCB Mount Alignment : With PCB Mount Alignment Type : Post Polarization PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : .79 MM  [.031 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.2 MM  [.126 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Board-to-Board Configuration : Perpendicular, Mezzanine (Stacking)
  • Number of Positions : 11
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 7
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 3.048 - 5.08 MICM  [120 - 200 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1
  • Operating Voltage (VAC) : 354

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Thermoplastic
  • Mating Entry Location : Side

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarizing Tab
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Post Polarization
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1500

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : .79 MM  [.031 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.2 MM  [.126 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Headers & Wire Housings - 1-5164711-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-5164711-1
Headers & Wire Housings 1-5164711-1
11pos.MINI-MATCH FBTB, 2.5mm pitch

11pos.MINI-MATCH FBTB, 2.5mm pitch

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-5164711-1 1-5164711-1
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 354 volts
Current Rating 7 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102977-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details