Body Features Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 32 Number of Positions : 64 PCB Mount Orientation : Vertical Stackable : Yes
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Length : 4.27 MM [.168 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Shape & Form : Single Beam Contact Type : Pin Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .63 MM [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions Connector Height : 7.35 MM [.289 INCH ] Connector Length : 34.22 MM [1.347 INCH ] Connector Width : 3.81 MM [.15 INCH ] Stack Height : 9 MM , 14 MM , 11 MM [.551 INCH ]
Electrical Characteristics Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Material : Thermoplastic Mating Entry Location : Top
Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476, CSA LR7189 Industry Standard : IEEE 1386 UL Flammability Rating : UL 94V-0 UL Rating : Listed
Mechanical Attachment Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 450
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Differential Signaling : Yes
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .3 MM [.012 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Number of Columns : 32
- Number of Positions : 64
- PCB Mount Orientation : Vertical
- Stackable : Yes
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Inline
- Contact Mating Area Length : 4.27 MM [.168 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
- Contact Shape & Form : Single Beam
- Contact Type : Pin
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- Mating Tab Thickness : .2 MM [.008 INCH ]
- Mating Tab Width : .63 MM [.025 INCH ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ]
Dimensions
- Connector Height : 7.35 MM [.289 INCH ]
- Connector Length : 34.22 MM [1.347 INCH ]
- Connector Width : 3.81 MM [.15 INCH ]
- Stack Height : 9 MM , 14 MM , 11 MM [.551 INCH ]
Electrical Characteristics
- Insulation Resistance (MEGO) : 2
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Material : Thermoplastic
- Mating Entry Location : Top
Industry Standards
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : UL E28476, CSA LR7189
- Industry Standard : IEEE 1386
- UL Flammability Rating : UL 94V-0
- UL Rating : Listed
Mechanical Attachment
- Mating Alignment : Without
- Mating Retention : Without
- PCB Mount Alignment : With
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : Without
Operation/Application
- Assembly Process Feature : Pick and Place Cover
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 450
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Product Type : Connector Assembly
- Connector System : Board-to-Board
- Header Type : Fully Shrouded
- PCB Connector Type : PCB Mount Header
- Sealable : No
Signal Characteristics
- Differential Signaling : Yes
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .3 MM [.012 INCH ]
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]