TE Connectivity Board-In Connectors 1-5111595-2

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 60 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.93 MM  [.548 INCH ] Connector Length : 42.82 MM  [1.69 INCH ] Row-to-Row Spacing (MM) : 2 Wire Size (AWG) : 32 - 30 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .64 MM , 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 60 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.93 MM  [.548 INCH ] Connector Length : 42.82 MM  [1.69 INCH ] Row-to-Row Spacing (MM) : 2 Wire Size (AWG) : 32 - 30 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .64 MM , 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 1-5111595-2 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
1-5111595-2
Board-In Connectors 1-5111595-2
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 60 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Wire Contact Termination Area Plating Material : Tin-Lead Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions Connector Height : 6.93 MM  [.548 INCH ] Connector Length : 42.82 MM  [1.69 INCH ] Row-to-Row Spacing (MM) : 2 Wire Size (AWG) : 32 - 30 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .64 MM , 1.27 MM  [.05 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tray Packaging Quantity : 70 Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Cable-to-Board PCB Connector Type : PCB Mount Paddleboard Connector Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 60
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]
  • Wire Contact Termination Area Plating Material : Tin-Lead
  • Wire Contact Termination Area Plating Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • Connector Height : 6.93 MM  [.548 INCH ]
  • Connector Length : 42.82 MM  [1.69 INCH ]
  • Row-to-Row Spacing (MM) : 2
  • Wire Size (AWG) : 32 - 30

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : .64 MM , 1.27 MM  [.05 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 70

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Cable-to-Board
  • PCB Connector Type : PCB Mount Paddleboard Connector

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .61 MM  [.024 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Board In, Direct Wire to Board - 1-5111595-2-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
1-5111595-2-ND
Board In, Direct Wire to Board 1-5111595-2-ND
60 Position Ribbon Cable Connector Black IDC Through Hole

60 Position Ribbon Cable Connector Black IDC Through Hole

Buy Now Datasheet
060 Assy Sys 50 Paddleboard Amp - Te Connectivity - 59T0342 - Newark, An Avnet Company
Chicago, IL, United States
060 Assy Sys 50 Paddleboard Amp - Te Connectivity
59T0342
060 Assy Sys 50 Paddleboard Amp - Te Connectivity 59T0342
060 ASSY SYS 50 PADDLEBOARD

060 ASSY SYS 50 PADDLEBOARD

Supplier's Site
1-5111595-2 - 060 Assy Sys 50 Paddleboard Rohs Compliant Amp - Te Connectivity - 96AC5263 - Newark, An Avnet Company
Chicago, IL, United States
1-5111595-2 - 060 Assy Sys 50 Paddleboard Rohs Compliant Amp - Te Connectivity
96AC5263
1-5111595-2 - 060 Assy Sys 50 Paddleboard Rohs Compliant Amp - Te Connectivity 96AC5263
1-5111595-2 - 060 ASSY SYS 50 PADDLEBOARD ROHS COMPLIANT: YES

1-5111595-2 - 060 ASSY SYS 50 PADDLEBOARD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1-5111595-2 1-5111595-2-ND 59T0342
Product Name Board-In Connectors Board In, Direct Wire to Board 060 Assy Sys 50 Paddleboard Amp - Te Connectivity
Category Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 30 volts
Current Rating 0.5 amps
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data