TE Connectivity Hard Metric Backplane Connectors 1-5106012-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1-5106012-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1-5106012-1
Hard Metric Backplane Connectors 1-5106012-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 25 MM  [.984 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 11
  • Number of Positions : 55
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Plating Material : Gold (Au), Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 25 MM  [.984 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 22

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1-5106012-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5106012-1
Board to Board & Mezzanine Connectors 1-5106012-1
Z-PACK/C M-HDR 55P

Z-PACK/C M-HDR 55P

Buy Now
Hard Metric, Standard - 1-5106012-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
1-5106012-1-ND
Hard Metric, Standard 1-5106012-1-ND
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Z-Pack/c M-Hdr 55P Te Connectivity - 21R3389 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c M-Hdr 55P Te Connectivity
21R3389
Z-Pack/c M-Hdr 55P Te Connectivity 21R3389
Z-PACK/C M-HDR 55P

Z-PACK/C M-HDR 55P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 1-5106012-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
1-5106012-1
Backplane Connectors - Hard Metric, Standard 1-5106012-1
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1-5106012-1 1-5106012-1 1-5106012-1-ND 21R3389 1-5106012-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard Z-Pack/c M-Hdr 55P Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 0.7 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data