TE Connectivity Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 1-5103308-0.

Description
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes
Description
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5732 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
26AC5732
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 26AC5732
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMP-LATCH Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC5732
Product Name Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details