TE Connectivity Hard Metric Backplane Connectors 1-5100143-9

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : E, B, C, D, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : E, B, C, D, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 1-5100143-9 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
1-5100143-9
Hard Metric Backplane Connectors 1-5100143-9
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 110 Number of Rows : 5 PCB Mount Orientation : Vertical Rows Loaded : E, B, C, D, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 110
  • Number of Rows : 5
  • PCB Mount Orientation : Vertical
  • Rows Loaded : E, B, C, D, A

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1-5100143-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1-5100143-9
Board to Board & Mezzanine Connectors 1-5100143-9
Z-PACK/A M-HDR 110P

Z-PACK/A M-HDR 110P

Buy Now
Z-Pack/a M-Hdr 110P Amp - Te Connectivity - 17R0442 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/a M-Hdr 110P Amp - Te Connectivity
17R0442
Z-Pack/a M-Hdr 110P Amp - Te Connectivity 17R0442
Z-PACK/A M-HDR 110P

Z-PACK/A M-HDR 110P

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 1-5100143-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
1-5100143-9
Backplane Connectors - Hard Metric, Standard 1-5100143-9
CONN HEADER 110POS 2MM PRESS-FIT

CONN HEADER 110POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-5100143-9 1-5100143-9 17R0442 1-5100143-9
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Z-Pack/a M-Hdr 110P Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28492-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
Headers, Male Pins - A28476-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Backplane Connector Housings - A29827-ND - DigiKey
Specs
Connector Type Shroud for Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
3 suppliers
Headers, Male Pins - A28479-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers