TE Connectivity FPC Connectors 1-487951-0

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 1-487951-0 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
1-487951-0
FPC Connectors 1-487951-0
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Location : Top

Dimensions


  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Width : 5.4 MM  [.213 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Assembly Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
FFC / FPC - 1-487951-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FFC / FPC
1-487951-0
FFC / FPC 1-487951-0
010 1MM FPC TOP HORZ

010 1MM FPC TOP HORZ

Buy Now
Flex Cable Connector,pcb Mount,10 Contacts,number Of Contact Rows Amp - Te Connectivity - 02E0158 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,10 Contacts,number Of Contact Rows Amp - Te Connectivity
02E0158
Flex Cable Connector,pcb Mount,10 Contacts,number Of Contact Rows Amp - Te Connectivity 02E0158
Flex Cable Connector,PCB Mount,10 Contacts,Number Of Contact Rows:1,LOCKING MECH RoHS Compliant: No

Flex Cable Connector,PCB Mount,10 Contacts,Number Of Contact Rows:1,LOCKING MECH RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-487951-0 1-487951-0 02E0158
Product Name FPC Connectors FFC / FPC Flex Cable Connector,pcb Mount,10 Contacts,number Of Contact Rows Amp - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products