TE Connectivity FFC Connectors 1-487545-7

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 1-487545-7 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
1-487545-7
FFC Connectors 1-487545-7
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 1919983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1919983
Wire Housings & Plugs 1919983
TE Connectivity 1-487545-7

TE Connectivity 1-487545-7

Supplier's Site
Wire Housings & Plugs - 1920338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1920338
Wire Housings & Plugs 1920338
TE Connectivity 1-487545-7

TE Connectivity 1-487545-7

Supplier's Site
Wire Housings & Plugs - 1920338P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1920338P
Wire Housings & Plugs 1920338P
TE Connectivity 1-487545-7

TE Connectivity 1-487545-7

Supplier's Site
FFC, FPC (Flat Flexible) Connector Housings - 1-487545-7-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
1-487545-7-ND
FFC, FPC (Flat Flexible) Connector Housings 1-487545-7-ND
"Housing FFC Housing for Female Contacts Connector Latch Lock 20Pos 0.050"" (1.27mm)"

"Housing FFC Housing for Female Contacts Connector Latch Lock 20Pos 0.050"" (1.27mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-487545-7
Electronic Connector 340-1-487545-7
20 Pos 0.05" Pitch FFC Receptacle, Gold Plated, Straight, UL94 V-0 Product overview: 1-487545-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-487545-7 can be used for catalog matching and distributor lookup.

20 Pos 0.05" Pitch FFC Receptacle, Gold Plated, Straight, UL94 V-0 Product overview: 1-487545-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-487545-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ffc/fpc Connector, Receptacle 20 Position 1Row; Product Range Amp - Te Connectivity - 93B7249 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 20 Position 1Row; Product Range Amp - Te Connectivity
93B7249
Ffc/fpc Connector, Receptacle 20 Position 1Row; Product Range Amp - Te Connectivity 93B7249
FFC/FPC CONNECTOR, RECEPTACLE 20 POSITION 1ROW; Product Range:AMPMODU System 50 Series; Contact Termination Type:-; Gender:Receptacle; No. of Contacts:20; Contact Position:-; Pitch Spacing:1.27mm; FFC / FPC Thickness:-; No. of Rows:1RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 20 POSITION 1ROW; Product Range:AMPMODU System 50 Series; Contact Termination Type:-; Gender:Receptacle; No. of Contacts:20; Contact Position:-; Pitch Spacing:1.27mm; FFC / FPC Thickness:-; No. of Rows:1RoHS Compliant: Yes

Supplier's Site
020 Housing Ffc Rcpt 050Cl Sr Amp - Te Connectivity - 41AJ0861 - Newark, An Avnet Company
Chicago, IL, United States
020 Housing Ffc Rcpt 050Cl Sr Amp - Te Connectivity
41AJ0861
020 Housing Ffc Rcpt 050Cl Sr Amp - Te Connectivity 41AJ0861
020 HOUSING FFC RCPT 050CL SR

020 HOUSING FFC RCPT 050CL SR

Supplier's Site
FFC, FPC (Flat Flexible) Connector Housings - 1-487545-7 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Housings
1-487545-7
FFC, FPC (Flat Flexible) Connector Housings 1-487545-7
CONN FFC RCPT HSG 20POS 1.27MM

CONN FFC RCPT HSG 20POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-487545-7 1919983 1920338P 1-487545-7-ND 340-1-487545-7 93B7249 1-487545-7
Product Name FFC Connectors Wire Housings & Plugs Wire Housings & Plugs FFC, FPC (Flat Flexible) Connector Housings Electronic Connector Ffc/fpc Connector, Receptacle 20 Position 1Row; Product Range Amp - Te Connectivity FFC, FPC (Flat Flexible) Connector Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector Systems Amp - Te Connectivity - 30AC3031 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers