TE Connectivity FFC Connectors 1-487545-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 1-487545-2 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
1-487545-2
FFC Connectors 1-487545-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 15 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 300 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] FFC Cable Entry : Straight Housing Material : Polyester Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Carton Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 300
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Polyester

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - 1-487545-2-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
1-487545-2-ND
FFC, FPC (Flat Flexible) Connector Housings 1-487545-2-ND
"Housing FFC Housing for Female Contacts Connector Latch Lock 15Pos 0.050"" (1.27mm)"

"Housing FFC Housing for Female Contacts Connector Latch Lock 15Pos 0.050"" (1.27mm)"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings - 1363584-1-487545-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings
1363584-1-487545-2
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings 1363584-1-487545-2
Win Source Part Number: 1363584-1-487545-2 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU System 50 Package: Bulk Product Status: Active Base Product Number: 487545 HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 1.5 A Connector Type: Housing for Female Contacts Number of Positions: 15 Number of Rows: 1 Material Flammability Rating: UL94 V-0 Voltage Rating: 100 V Housing Color: Black Note: Contacts Not Included Pitch: 0.050" (1.27mm) Housing Material: Polyester Flat Flex Type: FFC FFC, FCB Thickness: 0.05-0.08mm Locking Feature: Latch Lock

Win Source Part Number: 1363584-1-487545-2
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU System 50
Package: Bulk
Product Status: Active
Base Product Number: 487545
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 1.5 A
Connector Type: Housing for Female Contacts
Number of Positions: 15
Number of Rows: 1
Material Flammability Rating: UL94 V-0
Voltage Rating: 100 V
Housing Color: Black
Note: Contacts Not Included
Pitch: 0.050" (1.27mm)
Housing Material: Polyester
Flat Flex Type: FFC
FFC, FCB Thickness: 0.05-0.08mm
Locking Feature: Latch Lock

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 1-487545-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
1-487545-2
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 1-487545-2
015 HOUSING FFC RCPT 050CL SR

015 HOUSING FFC RCPT 050CL SR

Buy Now
Singapore, Singapore
Electronic Connector
340-1-487545-2
Electronic Connector 340-1-487545-2
15 Pos 0.05" Pitch FFC Receptacle, Straight, Female, UL94 V-0 Product overview: 1-487545-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-487545-2 can be used for catalog matching and distributor lookup.

15 Pos 0.05" Pitch FFC Receptacle, Straight, Female, UL94 V-0 Product overview: 1-487545-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-487545-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Ffc, Receptacle, 15 Position, 1Row; Pitch Spacing Amp - Te Connectivity - 86W0891 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc, Receptacle, 15 Position, 1Row; Pitch Spacing Amp - Te Connectivity
86W0891
Connector, Ffc, Receptacle, 15 Position, 1Row; Pitch Spacing Amp - Te Connectivity 86W0891
CONNECTOR, FFC, RECEPTACLE, 15 POSITION, 1ROW; Pitch Spacing:1.27mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:AMPMODU Series; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:- RoHS Compliant: Yes

CONNECTOR, FFC, RECEPTACLE, 15 POSITION, 1ROW; Pitch Spacing:1.27mm; No. of Contacts:15Contacts; Gender:Receptacle; Product Range:AMPMODU Series; Contact Termination Type:-; Contact Position:-; No. of Rows:1 Row; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Housings - 1-487545-2 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Housings
1-487545-2
FFC, FPC (Flat Flexible) Connector Housings 1-487545-2
CONN FFC RCPT HSG 15POS 1.27MM

CONN FFC RCPT HSG 15POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-487545-2 1-487545-2-ND 1363584-1-487545-2 1-487545-2 340-1-487545-2 86W0891 1-487545-2
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Housings Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Electronic Connector Connector, Ffc, Receptacle, 15 Position, 1Row; Pitch Spacing Amp - Te Connectivity FFC, FPC (Flat Flexible) Connector Housings
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102022-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 104482-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers