TE Connectivity FFC Connectors 1-487378-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 1-487378-9 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
1-487378-9
FFC Connectors 1-487378-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 1 Contact Features Contact Type : Socket Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : Without Mating Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 1

Contact Features


  • Contact Type : Socket

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : Without
  • Mating Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - 1-487378-9-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
1-487378-9-ND
FFC, FPC (Flat Flexible) Connector Housings 1-487378-9-ND
"Housing FFC Housing for Female Contacts Connector 20Pos 0.100"" (2.54mm)"

"Housing FFC Housing for Female Contacts Connector 20Pos 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 1-487378-9 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
1-487378-9
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 1-487378-9
020 HOUSING FFC RCPT 100CL SR

020 HOUSING FFC RCPT 100CL SR

Buy Now
Ffc/fpc Connector, Plug, 20Pos, 1Row; Series Amp - Te Connectivity - 33B3418 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Plug, 20Pos, 1Row; Series Amp - Te Connectivity
33B3418
Ffc/fpc Connector, Plug, 20Pos, 1Row; Series Amp - Te Connectivity 33B3418
FFC/FPC CONNECTOR, PLUG, 20POS, 1ROW; Series:-; Gender:Plug; Pitch Spacing:2.54mm; No. of Contacts:20; No. of Rows:1; Body Material:Thermoplast ic; Connector Type:FFC / FPC; Connector Type:FFC/FPC; Leaded Process Compatible:Yes RoHS Compliant: Yes

FFC/FPC CONNECTOR, PLUG, 20POS, 1ROW; Series:-; Gender:Plug; Pitch Spacing:2.54mm; No. of Contacts:20; No. of Rows:1; Body Material:Thermoplastic; Connector Type:FFC / FPC; Connector Type:FFC/FPC; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-487378-9 1-487378-9-ND 1-487378-9 33B3418
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Ffc/fpc Connector, Plug, 20Pos, 1Row; Series Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104892-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Coax Connectors - 1051771-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details