TE Connectivity Receptacle Housing, 5Way; Product Range Amp Te Connectivity 1-480764-0

Description
RECEPTACLE HOUSING, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 5Way; Product Range Amp Te Connectivity - 06WX0089 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 5Way; Product Range Amp Te Connectivity
06WX0089
Receptacle Housing, 5Way; Product Range Amp Te Connectivity 06WX0089
RECEPTACLE HOUSING, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes

RECEPTACLE HOUSING, 5WAY; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:5Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06WX0089
Product Name Receptacle Housing, 5Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details