TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-480720-0.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:0.85"; WIDTH:0.435" ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:0.85"; WIDTH:0.435" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 28AC6460 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
28AC6460
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 28AC6460
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:0.85"; WIDTH:0.435" ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:0.85"; WIDTH:0.435" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6460
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 38.1 mm (1.5 inch)
Bearing Bore / Ring O.D. 1.25 inch (31.75 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details