TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-480720-0

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.85"; Width:0.435" RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.85"; Width:0.435" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 87F2955 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
87F2955
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 87F2955
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.85"; Width:0.435" RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Colour:Natural; Height:0.85"; Width:0.435" RoHS Compliant: Yes

Supplier's Site
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity - 17AH9706 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity
17AH9706
Connector Housing, Rcpt, 2Pos; Product Range Amp Te Connectivity 17AH9706
CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:-; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87F2955
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details