TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1-480711-2

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:RedRoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:RedRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 85C4928 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
85C4928
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 85C4928
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:RedRoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:15Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon; Colour:RedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85C4928
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details