TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480710-1

Description
Body Features Primary Product Color : Brown Configuration Features Number of Positions : 15 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Brown Configuration Features Number of Positions : 15 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480710-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480710-1
Rectangular Wire & Cable Connectors & Housings 1-480710-1
Body Features Primary Product Color : Brown Configuration Features Number of Positions : 15 Number of Rows : 3 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 27.43 MM  [1.08 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Brown

Configuration Features


  • Number of Positions : 15
  • Number of Rows : 3
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 27.43 MM  [1.08 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1-480710-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-480710-1-ND
Rectangular Connector Housings 1-480710-1-ND
15 Rectangular Connectors - Housings Plug Brown

15 Rectangular Connectors - Housings Plug Brown

Buy Now Datasheet
15P Umnl Plug Hsg Brn Amp - Te Connectivity - 17R0413 - Newark, An Avnet Company
Chicago, IL, United States
15P Umnl Plug Hsg Brn Amp - Te Connectivity
17R0413
15P Umnl Plug Hsg Brn Amp - Te Connectivity 17R0413
15P UMNL PLUG HSG BRN

15P UMNL PLUG HSG BRN

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480710-1 1-480710-1-ND 17R0413
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 15P Umnl Plug Hsg Brn Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Ribbon Cable Connectors - 104313-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A114690-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers