TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 1-480710-0

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Housing Style:Matrix RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Housing Style:Matrix RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 46F2061 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
46F2061
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 46F2061
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Housing Style:Matrix RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Housing Style:Matrix RoHS Compliant: Yes

Supplier's Site
Plug Housing, 15Way; Product Range Amp Te Connectivity - 06WX0086 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 15Way; Product Range Amp Te Connectivity
06WX0086
Plug Housing, 15Way; Product Range Amp Te Connectivity 06WX0086
PLUG HOUSING, 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes

PLUG HOUSING, 15WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:15Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F2061
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details