TE Connectivity Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity 1-480705-0.

Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; WIDTH:0.55" ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; WIDTH:0.55" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity - 26AC5726 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity
26AC5726
Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity 26AC5726
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; WIDTH:0.55" ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:6POSITIONS; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONTACTS; WIDTH:0.55" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5726
Product Name Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details