TE Connectivity Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity 1-480705-0

Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Width:0.55" RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Width:0.55" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity - 46F2056 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity
46F2056
Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity 46F2056
CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Width:0.55" RoHS Compliant: Yes

CONNECTOR HOUSING, RECEPTACLE, 6 POSITION, 2ROW, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Contacts; Width:0.55" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F2056
Product Name Connector Housing, Receptacle, 6 Position, 2Row, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.3 inch (33 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details