TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480704-9

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480704-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480704-9
Rectangular Wire & Cable Connectors & Housings 1-480704-9
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Signal Positions : 0 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 0

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
340-1-480704-9
19A 600V Electronic Connector 340-1-480704-9
6 Pos Wire-to-Wire Plug Housing, 19A, 600V, Black Product overview: 1-480704-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480704-9 can be used for catalog matching and distributor lookup.

6 Pos Wire-to-Wire Plug Housing, 19A, 600V, Black Product overview: 1-480704-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480704-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363648-1-480704-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363648-1-480704-9
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363648-1-480704-9
Win Source Part Number: 1363648-1-480704-9 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 480704 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Male or Female Number of Positions: 6 Number of Rows: 3 Fastening Type: Latch Lock Note: Contacts Not Included Row Spacing: 0.250" (6.35mm)

Win Source Part Number: 1363648-1-480704-9
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 480704
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male or Female
Number of Positions: 6
Number of Rows: 3
Fastening Type: Latch Lock
Note: Contacts Not Included
Row Spacing: 0.250" (6.35mm)

Buy Now Datasheet
Rectangular Connector Housings - A97529-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A97529-ND
Rectangular Connector Housings A97529-ND
6 Rectangular Connectors - Housings Plug Black

6 Rectangular Connectors - Housings Plug Black

Buy Now Datasheet
Headers & Wire Housings - 1-480704-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-480704-9
Headers & Wire Housings 1-480704-9
06P UMNL PLUG HSG BLK

06P UMNL PLUG HSG BLK

Buy Now
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity - 80K7516 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity
80K7516
Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity 80K7516
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Black; Connector Mounting:Cable MountRoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Black; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site
06P Umnl Plug Hsg Blk Amp - Te Connectivity - 41AJ0840 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl Plug Hsg Blk Amp - Te Connectivity
41AJ0840
06P Umnl Plug Hsg Blk Amp - Te Connectivity 41AJ0840
06P UMNL PLUG HSG BLK

06P UMNL PLUG HSG BLK

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480704-9 340-1-480704-9 1363648-1-480704-9 A97529-ND 1-480704-9 80K7516 41AJ0840
Product Name Rectangular Wire & Cable Connectors & Housings 19A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Headers & Wire Housings Plug & Socket Housing, Plug, Nylon; Product Range Amp - Te Connectivity 06P Umnl Plug Hsg Blk Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Cable MountRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-0528-012-7005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers