TE Connectivity Connector, Plug Housing, 4 Position, 6.35Mm; Product Range Amp Te Connectivity 1-480702-0

Description
CONNECTOR, PLUG HOUSING, 4 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Width:1.05" RoHS Compliant: Yes
Description
CONNECTOR, PLUG HOUSING, 4 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Width:1.05" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug Housing, 4 Position, 6.35Mm; Product Range Amp Te Connectivity - 46F2067 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug Housing, 4 Position, 6.35Mm; Product Range Amp Te Connectivity
46F2067
Connector, Plug Housing, 4 Position, 6.35Mm; Product Range Amp Te Connectivity 46F2067
CONNECTOR, PLUG HOUSING, 4 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Width:1.05" RoHS Compliant: Yes

CONNECTOR, PLUG HOUSING, 4 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:Natural; Width:1.05" RoHS Compliant: Yes

Supplier's Site
Housing, Plug, Single Row, 4Way; Product Range Amp Te Connectivity - 06WX0078 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Single Row, 4Way; Product Range Amp Te Connectivity
06WX0078
Housing, Plug, Single Row, 4Way; Product Range Amp Te Connectivity 06WX0078
HOUSING, PLUG, SINGLE ROW, 4WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; Connector RoHS Compliant: Yes

HOUSING, PLUG, SINGLE ROW, 4WAY; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2019); Colour:White; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F2067
Product Name Connector, Plug Housing, 4 Position, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details