TE Connectivity Connector Housing, Receptacle, 3 Position, 6.35Mm; Product Range Amp Te Connectivity 1-480701-0.

Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; WIDTH:0.8" ROHS COMPLIANT: YES
Description
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; WIDTH:0.8" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Receptacle, 3 Position, 6.35Mm; Product Range Amp Te Connectivity - 26AC5723 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Receptacle, 3 Position, 6.35Mm; Product Range Amp Te Connectivity
26AC5723
Connector Housing, Receptacle, 3 Position, 6.35Mm; Product Range Amp Te Connectivity 26AC5723
CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; WIDTH:0.8" ROHS COMPLIANT: YES

CONNECTOR HOUSING, RECEPTACLE, 3 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:3POSITIONS; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; WIDTH:0.8" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5723
Product Name Connector Housing, Receptacle, 3 Position, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details