TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480700-4

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480700-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480700-4
Rectangular Wire & Cable Connectors & Housings 1-480700-4
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Compatible Insulation Diameter Range : 5.08 MM  [.2 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455, Certified
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1-480700-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-480700-4
Headers & Wire Housings 1-480700-4
03P UMNL PLUG HSG YELL

03P UMNL PLUG HSG YELL

Buy Now
Rectangular Connector Housings - A112249-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A112249-ND
Rectangular Connector Housings A112249-ND
3 Rectangular Connectors - Housings Plug Yellow

3 Rectangular Connectors - Housings Plug Yellow

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
340-1-480700-4
19A 600V Electronic Connector 340-1-480700-4
3 Pos Crimp Wire Housing, 6.35mm Pitch, 19A, 600V, Yellow Product overview: 1-480700-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480700-4 can be used for catalog matching and distributor lookup.

3 Pos Crimp Wire Housing, 6.35mm Pitch, 19A, 600V, Yellow Product overview: 1-480700-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480700-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
03P Umnl Plug Hsg Yell Amp - Te Connectivity - 17R0366 - Newark, An Avnet Company
Chicago, IL, United States
03P Umnl Plug Hsg Yell Amp - Te Connectivity
17R0366
03P Umnl Plug Hsg Yell Amp - Te Connectivity 17R0366
03P UMNL PLUG HSG YELL

03P UMNL PLUG HSG YELL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480700-4 1-480700-4 A112249-ND 340-1-480700-4 17R0366
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings 19A 600V Electronic Connector 03P Umnl Plug Hsg Yell Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103944-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Headers, Male Pins - A26621-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers