TE Connectivity Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 1-480699-0

Description
CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes
Description
CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity - 46F2064 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
46F2064
Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 46F2064
CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F2064
Product Name Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details