TE Connectivity Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 1-480699-0.

Description
CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES
Description
CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity - 26AC5721 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
26AC5721
Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 26AC5721
CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

CONNECTOR, SOCKET HOUSING, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5721
Product Name Connector, Socket Housing, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details