TE Connectivity Connector, Housing, Plug, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 1-480698-0.

Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; WIDTH:0.56" ROHS COMPLIANT: YES
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; WIDTH:0.56" ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 2 Position, 6.35Mm; Product Range Amp Te Connectivity - 26AC5720 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
26AC5720
Connector, Housing, Plug, 2 Position, 6.35Mm; Product Range Amp Te Connectivity 26AC5720
CONNECTOR, HOUSING, PLUG, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; WIDTH:0.56" ROHS COMPLIANT: YES

CONNECTOR, HOUSING, PLUG, 2 POSITION, 6.35MM; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; WIDTH:0.56" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5720
Product Name Connector, Housing, Plug, 2 Position, 6.35Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details