TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480672-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 19.18 MM  [.755 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 19.18 MM  [.755 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480672-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480672-0
Rectangular Wire & Cable Connectors & Housings 1-480672-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Dimensions Connector Length : 24.13 MM  [.95 INCH ] Connector Width : 19.18 MM  [.755 INCH ] Row-to-Row Spacing : 6.1 MM  [.24 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 6.1 MM  [.24 INCH ] Housing Material : Nylon Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket

Dimensions


  • Connector Length : 24.13 MM  [.95 INCH ]
  • Connector Width : 19.18 MM  [.755 INCH ]
  • Row-to-Row Spacing : 6.1 MM  [.24 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 6.1 MM  [.24 INCH ]
  • Housing Material : Nylon

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
28A 250V Electronic Connector
340-1-480672-0
28A 250V Electronic Connector 340-1-480672-0
9 Pos Male Rectangular Connector, 28A, 250V, UL94 V-2, Nylon Product overview: 1-480672-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480672-0 can be used for catalog matching and distributor lookup.

9 Pos Male Rectangular Connector, 28A, 250V, UL94 V-2, Nylon Product overview: 1-480672-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480672-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Miscellaneous - 1-480672-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
1-480672-0
Connectors Miscellaneous 1-480672-0
09P .140 MNL PLUG PM NAT

09P .140 MNL PLUG PM NAT

Buy Now
Rectangular Connector Housings - A25473-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25473-ND
Rectangular Connector Housings A25473-ND
"9 Rectangular Connectors - Housings Plug Natural 0.240"" (6.10mm)"

"9 Rectangular Connectors - Housings Plug Natural 0.240"" (6.10mm)"

Buy Now Datasheet
Wire Housings & Plugs - 6600943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6600943
Wire Housings & Plugs 6600943
TE Connectivity 1-480672-0

TE Connectivity 1-480672-0

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 81H2538 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
81H2538
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 81H2538
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:0.140 MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions ; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:0.140 MATE-N-LOK Series; Gender:Plug; No. of Positions:9Positions; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; Colour:Natural; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480672-0 340-1-480672-0 1-480672-0 A25473-ND 6600943 81H2538
Product Name Rectangular Wire & Cable Connectors & Housings 28A 250V Electronic Connector Connectors Miscellaneous Rectangular Connector Housings Wire Housings & Plugs Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Cable mount Cable Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Rectangular Wire & Cable Connectors & Housings - 103957-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers