TE Connectivity Receptacle Housing, Panel, 9Way; Product Range Amp Te Connectivity 1-480672-0

Description
RECEPTACLE HOUSING, PANEL, 9WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Current per ContactRoHS Compliant: Yes
Description
RECEPTACLE HOUSING, PANEL, 9WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Current per ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Panel, 9Way; Product Range Amp Te Connectivity - 39K0568 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Panel, 9Way; Product Range Amp Te Connectivity
39K0568
Receptacle Housing, Panel, 9Way; Product Range Amp Te Connectivity 39K0568
RECEPTACLE HOUSING, PANEL, 9WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Current per ContactRoHS Compliant: Yes

RECEPTACLE HOUSING, PANEL, 9WAY; Product Range:0.140 MATE-N-LOK Series; Gender:Plug; No. of Positions:9Ways; Pitch Spacing:6.1mm; For Use With:0.140 MATE-N-LOK Connectors; SVHC:No SVHC (15-Jan-2018); Colour:Clear; Current per ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K0568
Product Name Receptacle Housing, Panel, 9Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details