TE Connectivity Cap Housing, 9Pos, 3Row, Nylon, Natural; Product Range Amp Te Connectivity 1-480586-0

Description
CAP HOUSING, 9POS, 3ROW, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.09mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes
Description
CAP HOUSING, 9POS, 3ROW, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.09mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 9Pos, 3Row, Nylon, Natural; Product Range Amp Te Connectivity - 39K0567 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 9Pos, 3Row, Nylon, Natural; Product Range Amp Te Connectivity
39K0567
Cap Housing, 9Pos, 3Row, Nylon, Natural; Product Range Amp Te Connectivity 39K0567
CAP HOUSING, 9POS, 3ROW, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:6.09mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes

CAP HOUSING, 9POS, 3ROW, NYLON, NATURAL; Product Range:MATE-N-LOK Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:6.09mm; For Use With:AMP MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39K0567
Product Name Cap Housing, 9Pos, 3Row, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details