TE Connectivity Connector Housing, Rcpt, 16Pos, 4.95Mm; Product Range Amp Te Connectivity 1-480439-0

Description
CONNECTOR HOUSING, RCPT, 16POS, 4.95MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 16POS, 4.95MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 16Pos, 4.95Mm; Product Range Amp Te Connectivity - 10H0024 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 16Pos, 4.95Mm; Product Range Amp Te Connectivity
10H0024
Connector Housing, Rcpt, 16Pos, 4.95Mm; Product Range Amp Te Connectivity 10H0024
CONNECTOR HOUSING, RCPT, 16POS, 4.95MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:16Position s; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 16POS, 4.95MM; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:16Positions; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 10H0024
Product Name Connector Housing, Rcpt, 16Pos, 4.95Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details