Win Source Part Number: 1365412-1-480435-0
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Obsolete
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.187" (4.75mm) Quick Connects
Terminal Size: 0.187" (4.75mm)
Material: Nylon
"1 Position Housing Connector Female, Receptacle Natural 0.187"" (4.75mm)"
1 Pos Receptacle Housing, Crimp, Nylon, 250V Product overview: 1-480435-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480435-0 can be used for catalog matching and distributor lookup.
CONN RCPT HSG 0.187 1POS NATURAL
HOUSING, 0.187 SERIES FASTON RECEPTACLE; Accessory Type:Solderless Terminal Housing; For Use With:4.75 (0.187) FAST-ON Receptacles; No. of Contacts:1 RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365412-1-480435-0 | A27914-ND | 340-1-480435-0 | 1-480435-0 | 25R6611 |
| Product Name | Connectors, Interconnects - Terminals - Housings, Boots | Housings, Boots | 250V Electronic Connector | Housings, Boots | Housing, 0.187 Series Faston Receptacle; Accessory Type Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Free Hanging (In-Line) |