TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-480426-0.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:23.62MM; BODY WIDTH:25.65MM ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:23.62MM; BODY WIDTH:25.65MM ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 26AC5719 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
26AC5719
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 26AC5719
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:23.62MM; BODY WIDTH:25.65MM ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; BODY LENGTH:23.62MM; BODY WIDTH:25.65MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC5719
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details