TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480426-0

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480426-0 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480426-0
Rectangular Wire & Cable Connectors & Housings 1-480426-0
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Material : Nylon Identification Marking Circuit Identification Feature : With Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Certified, Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Certified, Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 6831901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6831901
Wire Housings & Plugs 6831901
TE Connectivity 1-480426-0

TE Connectivity 1-480426-0

Supplier's Site
Rectangular Connector Housings - A1402-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A1402-ND
Rectangular Connector Housings A1402-ND
"4 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)"

"4 Rectangular Connectors - Housings Receptacle Natural 0.200"" (5.08mm)"

Buy Now Datasheet
Connectors - 1-480426-0 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
1-480426-0
Connectors 1-480426-0
04P CMNL CAP HSG F/H NATL

04P CMNL CAP HSG F/H NATL

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365487-1-480426-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365487-1-480426-0
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365487-1-480426-0
Win Source Part Number: 1365487-1-480426-0 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Commercial MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 480426 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Receptacle Contact Type: Male Pin Number of Positions: 4 Number of Rows: 1 Fastening Type: Friction Lock Note: Contacts Not Included Pitch: 0.200" (5.08mm)

Win Source Part Number: 1365487-1-480426-0
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 480426
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions: 4
Number of Rows: 1
Fastening Type: Friction Lock
Note: Contacts Not Included
Pitch: 0.200" (5.08mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-480426-0
Electronic Connector 340-1-480426-0
4 Pos Rectangular Crimp Housing, 5.08mm, Nylon, 105°C, 2100VAC Product overview: 1-480426-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480426-0 can be used for catalog matching and distributor lookup.

4 Pos Rectangular Crimp Housing, 5.08mm, Nylon, 105°C, 2100VAC Product overview: 1-480426-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480426-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
1-480426-0
Headers & Wire Housings 1-480426-0
Comm MNL - Plug and C

Comm MNL - Plug and C

Buy Now
Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Receptacle (Cap) - 70083148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Receptacle (Cap)
70083148
Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Receptacle (Cap) 70083148
Soft Shell Connector, Product Type Interface Seal This version of the MATE-N-LOK® Connector provides all the quality features of the panel mount, yet was designed for free-hanging installations. The 2, 3, and 4 circuit configurations feature detent locking housings while the 6, 8, and 10 circuit configurations utilize positive lock housings. A single circuit connector is available with an option of detent or positive lock housings. The multiple circuit connector is available with an option of detent or positive lock housings. The multiple circuit configurations are polarized to assure proper electrical connections. Easy Cavity Identification Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock Built-In Contact Stabilization and Self-Aligning Features Hot Side Egg Crate Design for Safety Precision Molded to Exacting Tolerance Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm) Natural Color UL 94V-2 Rated Nylon — Fully Polarized UL Rated for 250 V AC or DC

Soft Shell Connector, Product Type Interface Seal
This version of the MATE-N-LOK® Connector provides all the quality features of the panel mount, yet was designed for free-hanging installations. The 2, 3, and 4 circuit configurations feature detent locking housings while the 6, 8, and 10 circuit configurations utilize positive lock housings. A single circuit connector is available with an option of detent or positive lock housings. The multiple circuit connector is available with an option of detent or positive lock housings. The multiple circuit configurations are polarized to assure proper electrical connections.

  • Easy Cavity Identification
  • Locking Devices are Integral Part of Design, Connector Halves will Hold Together Under Severe Conditions of Vibration and Shock
  • Built-In Contact Stabilization and Self-Aligning Features
  • Hot Side Egg Crate Design for Safety
  • Precision Molded to Exacting Tolerance
  • Recommended Panel Thickness, 0.025"-0.065" (0.064-1.65 mm)
  • Natural Color UL 94V-2 Rated Nylon — Fully Polarized
  • UL Rated for 250 V AC or DC
Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
1-480426-0
Connectors >> Rectangular Connectors Housings 1-480426-0
1x4P 4 1 不带 - Rectangular Connectors Housings ROHS

1x4P 4 1 不带 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480426-0 6831901 A1402-ND 1-480426-0 1365487-1-480426-0 340-1-480426-0 1-480426-0 70083148 1-480426-0
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Rectangular Connector Housings Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Headers & Wire Housings Connector, Soft Shell; Commercial MATE-N-LOK; 4; Nylon; 0.084; Receptacle (Cap) Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free or Panel Mount
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Standard Rectangular Connectors - 1-1589456-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
RF Connectors - 1052072-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers