TE Connectivity Plug & Socket Housing, Nylon; Product Range Amp Te Connectivity 1-480424-0

Description
PLUG & SOCKET HOUSING, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Nylon; Product Range Amp Te Connectivity - 20C3571 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Nylon; Product Range Amp Te Connectivity
20C3571
Plug & Socket Housing, Nylon; Product Range Amp Te Connectivity 20C3571
PLUG & SOCKET HOUSING, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site
Socket Housing, 4Way; Product Range Amp Te Connectivity - 20J5735 - Newark, An Avnet Company
Chicago, IL, United States
Socket Housing, 4Way; Product Range Amp Te Connectivity
20J5735
Socket Housing, 4Way; Product Range Amp Te Connectivity 20J5735
SOCKET HOUSING, 4WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Socket Contacts; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes

SOCKET HOUSING, 4WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:Commercial MATE-N-LOK Socket Contacts; SVHC:No SVHC (15-Jan-2019); Colour:Clear; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 20C3571 20J5735
Product Name Plug & Socket Housing, Nylon; Product Range Amp Te Connectivity Socket Housing, 4Way; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details