TE Connectivity Housings, Boots 1-480417-0

Description
"1 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)"
Request a Quote Datasheet
Description
"1 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housings, Boots - 1-480417-0-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
1-480417-0-ND
Housings, Boots 1-480417-0-ND
"1 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1-480417-0
Electronic Connector 340-1-480417-0
1-Pos Nylon Receptacle, Straight Quick Connect Product overview: 1-480417-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480417-0 can be used for catalog matching and distributor lookup.

1-Pos Nylon Receptacle, Straight Quick Connect Product overview: 1-480417-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-480417-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1365386-1-480417-0 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365386-1-480417-0
Connectors, Interconnects - Terminals - Housings, Boots 1365386-1-480417-0
Win Source Part Number: 1365386-1-480417-0 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Bulk Product Status: Active Base Product Number: 480417 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.110" (2.79mm) Quick Connects Terminal Size: 0.110" (2.79mm) Material: Nylon

Win Source Part Number: 1365386-1-480417-0
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Bulk
Product Status: Active
Base Product Number: 480417
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.110" (2.79mm) Quick Connects
Terminal Size: 0.110" (2.79mm)
Material: Nylon

Buy Now Datasheet
110 S Cir Fast Hsg Nat N Amp - Te Connectivity - 03P0276 - Newark, An Avnet Company
Chicago, IL, United States
110 S Cir Fast Hsg Nat N Amp - Te Connectivity
03P0276
110 S Cir Fast Hsg Nat N Amp - Te Connectivity 03P0276
110 S CIR FAST HSG NAT N

110 S CIR FAST HSG NAT N

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480417-0-ND 340-1-480417-0 1365386-1-480417-0 03P0276
Product Name Housings, Boots Electronic Connector Connectors, Interconnects - Terminals - Housings, Boots 110 S Cir Fast Hsg Nat N Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190501 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details