TE Connectivity Connectors, Interconnects - Terminals - Housings, Boots 1-480416-1

Description
Win Source Part Number: 1363667-1-480416-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Box Product Status: Obsolete Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet
Description
Win Source Part Number: 1363667-1-480416-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Box Product Status: Obsolete Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Housings, Boots - 1363667-1-480416-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1363667-1-480416-1
Connectors, Interconnects - Terminals - Housings, Boots 1363667-1-480416-1
Win Source Part Number: 1363667-1-480416-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Box Product Status: Obsolete Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Black Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1363667-1-480416-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Box
Product Status: Obsolete
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Black
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - A105625-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A105625-ND
Housings, Boots A105625-ND
"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
.250 S Cir Fast Hsg Blk Amp - Te Connectivity - 21M5064 - Newark, An Avnet Company
Chicago, IL, United States
.250 S Cir Fast Hsg Blk Amp - Te Connectivity
21M5064
.250 S Cir Fast Hsg Blk Amp - Te Connectivity 21M5064
.250 S CIR FAST HSG BLK

.250 S CIR FAST HSG BLK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363667-1-480416-1 A105625-ND 21M5064
Product Name Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots .250 S Cir Fast Hsg Blk Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details