TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1-480401-0

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 06H1516 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
06H1516
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 06H1516
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06H1516
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details