TE Connectivity Standard Circular Connectors 1-480358-0

Description
Configuration Features Contacts Preloaded : No Number of Positions : 1 Number of Power Positions : 1 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Uncoded Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Contacts Preloaded : No Number of Positions : 1 Number of Power Positions : 1 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Uncoded Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1-480358-0 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1-480358-0
Standard Circular Connectors 1-480358-0
Configuration Features Contacts Preloaded : No Number of Positions : 1 Number of Power Positions : 1 Contact Features Circular Connector Contact Type : Socket Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment Type : Uncoded Mating Retention : Without Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Product Type : Connector Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 1
  • Number of Power Positions : 1

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment Type : Uncoded
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 1-480358-0-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1-480358-0-ND
Rectangular Connector Housings 1-480358-0-ND
1 Rectangular Connectors - Housings Plug Natural

1 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
01P Auto Mnl Plug Natl Rohs Compliant Amp - Te Connectivity - 10H0005 - Newark, An Avnet Company
Chicago, IL, United States
01P Auto Mnl Plug Natl Rohs Compliant Amp - Te Connectivity
10H0005
01P Auto Mnl Plug Natl Rohs Compliant Amp - Te Connectivity 10H0005
01P AUTO MNL PLUG NATL ROHS COMPLIANT: YES

01P AUTO MNL PLUG NATL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480358-0 1-480358-0-ND 10H0005
Product Name Standard Circular Connectors Rectangular Connector Housings 01P Auto Mnl Plug Natl Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Mechanical Connectors - 026394-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details