TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-480351-0.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:COMMERCIAL MATE-N-LOK SERIES CONTACTS; COLOUR:NATURAL; HEIGHT:1.24"; WIDTH:0.3" ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:COMMERCIAL MATE-N-LOK SERIES CONTACTS; COLOUR:NATURAL; HEIGHT:1.24"; WIDTH:0.3" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 28AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
28AC6456
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 28AC6456
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:-; FOR USE WITH:COMMERCIAL MATE-N-LOK SERIES CONTACTS; COLOUR:NATURAL; HEIGHT:1.24"; WIDTH:0.3" ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS; PITCH SPACING:-; FOR USE WITH:COMMERCIAL MATE-N-LOK SERIES CONTACTS; COLOUR:NATURAL; HEIGHT:1.24"; WIDTH:0.3" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6456
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 37 mm (1.46 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details