TE Connectivity Rectangular Wire & Cable Connectors & Housings 1-480350-6

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1-480350-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1-480350-6
Rectangular Wire & Cable Connectors & Housings 1-480350-6
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Housing Material : Nylon Identification Marking Circuit Identification Feature : Without Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 1

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Housing Material : Nylon

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • CSA Rating : LR 16455
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized, Certified

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 17-1-480350-6-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-480350-6-ND
Rectangular Connector Housings 17-1-480350-6-ND
01P CMNL CAP HSG F/H BLU

01P CMNL CAP HSG F/H BLU

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-480350-6 1-480350-6 17-1-480350-6-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A0104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Coax Connectors - 1-1478052-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder Terminal
View Details
5 suppliers
Rectangular Connector Contacts - 102169-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers