TE Connectivity Plug And Socket Connectorr Housing; Product Range Amp Te Connectivity 1-480350-0.

Description
PLUG AND SOCKET CONNECTORR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:1.2"; WIDTH:0.3" ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTORR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:1.2"; WIDTH:0.3" ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connectorr Housing; Product Range Amp Te Connectivity - 28AC6455 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connectorr Housing; Product Range Amp Te Connectivity
28AC6455
Plug And Socket Connectorr Housing; Product Range Amp Te Connectivity 28AC6455
PLUG AND SOCKET CONNECTORR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS ; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:1.2"; WIDTH:0.3" ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTORR HOUSING; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; GENDER:PLUG; NO. OF POSITIONS:1POSITIONS; PITCH SPACING:5.08MM; FOR USE WITH:COMMERCIAL MATE-N-LOK CONNECTORS; COLOUR:NATURAL; HEIGHT:1.2"; WIDTH:0.3" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6455
Product Name Plug And Socket Connectorr Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details