Body Features Primary Product Color : Blue
Configuration Features Number of Positions : 1
Contact Features Contact Retention Within Housing : Without Contact Type : Socket
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Housing Material : Nylon
Identification Marking Circuit Identification Feature : Without
Industry Standards CSA Rating : LR 16455 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized, Certified
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Package Packaging Quantity : 1
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
- Primary Product Color : Blue
Configuration Features
Contact Features
- Contact Retention Within Housing : Without
- Contact Type : Socket
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
Identification Marking
- Circuit Identification Feature : Without
Industry Standards
- CSA Rating : LR 16455
- Compatible With Agency/Standards Products : CSA, UL
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Standard Part - Not Glow Wire
- UL Flammability Rating : UL 94V-2
- UL Rating : Recognized, Certified
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Panel Mount Feature : Without
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 1
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]