TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 1-480345-0

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 87F2960 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
87F2960
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 87F2960
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site
Connector Housing, Plug, 8Ways Rohs Compliant Amp Te Connectivity - 69AH9689 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Ways Rohs Compliant Amp Te Connectivity
69AH9689
Connector Housing, Plug, 8Ways Rohs Compliant Amp Te Connectivity 69AH9689
CONNECTOR HOUSING, PLUG, 8WAYS ROHS COMPLIANT: YES

CONNECTOR HOUSING, PLUG, 8WAYS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 87F2960 69AH9689
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity Connector Housing, Plug, 8Ways Rohs Compliant Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details