TE Connectivity Pin Housing, 6Way; Product Range Amp Te Connectivity 1-480340-0

Description
PIN HOUSING, 6WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes
Description
PIN HOUSING, 6WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pin Housing, 6Way; Product Range Amp Te Connectivity - 06WX0070 - Newark, An Avnet Company
Chicago, IL, United States
Pin Housing, 6Way; Product Range Amp Te Connectivity
06WX0070
Pin Housing, 6Way; Product Range Amp Te Connectivity 06WX0070
PIN HOUSING, 6WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes

PIN HOUSING, 6WAY; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; SVHC:No SVHC (27-Jun-2018); Colour:Clear; Contact RoHS Compliant: Yes

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 82F9878 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
82F9878
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 82F9878
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial MATE-N-LOK Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.95mm; For Use With:Commercial MATE-N-LOK Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 06WX0070 82F9878
Product Name Pin Housing, 6Way; Product Range Amp Te Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 17 mm (0.6693 inch)
Bearing Bore / Ring O.D. 0.5512 inch (14 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details