TE Connectivity Cap Housing, 10Pos, Nylon, Natural; Product Range Amp Te Connectivity 1-480339-0

Description
CAP HOUSING, 10POS, NYLON, NATURAL; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Contacts RoHS Compliant: Yes
Description
CAP HOUSING, 10POS, NYLON, NATURAL; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap Housing, 10Pos, Nylon, Natural; Product Range Amp Te Connectivity - 69H8126 - Newark, An Avnet Company
Chicago, IL, United States
Cap Housing, 10Pos, Nylon, Natural; Product Range Amp Te Connectivity
69H8126
Cap Housing, 10Pos, Nylon, Natural; Product Range Amp Te Connectivity 69H8126
CAP HOUSING, 10POS, NYLON, NATURAL; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Contacts RoHS Compliant: Yes

CAP HOUSING, 10POS, NYLON, NATURAL; Product Range:Commercial MATE-N-LOK Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:4.95mm; For Use With:AMP Commercial MATE-N-LOK Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69H8126
Product Name Cap Housing, 10Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details